Win Source Part Number: 1010448-XCKU035-L1FB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 312
Number of LABs/CLBs: 25391
Number of Logic Elements/Cells: 444343
Total RAM Bits: 19456000
Voltage - Supply: 0.880V ~ 0.979V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU035
IC FPGA 312 I/O 676FCBGA Product overview: XCKU035-L1FBVA676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU035-L1FBVA67
IC FPGA 312 I/O 676FCBGA
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1010448-XCKU035-L1FBVA676I | 696-XCKU035-L1FBVA676I | XCKU035-L1FBVA676I | XCKU035-L1FBVA676I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 444343 | 444343 | 444343 | 444343 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.880V ~ 0.979V | Other; 850 mV | Other; 0.880V ~ 0.979V |