Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU035-3FFVA1156E

Description
Win Source Part Number: 1008179-XCKU035-3FFV A1156E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.970V ~ 1.030V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU035
Request a Quote Datasheet
Description
Win Source Part Number: 1008179-XCKU035-3FFV A1156E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.970V ~ 1.030V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1008179-XCKU035-3FFVA1156E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1008179-XCKU035-3FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1008179-XCKU035-3FFVA1156E
Win Source Part Number: 1008179-XCKU035-3FFV A1156E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.970V ~ 1.030V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU035

Win Source Part Number: 1008179-XCKU035-3FFVA1156E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 520
Number of LABs/CLBs: 25391
Number of Logic Elements/Cells: 444343
Total RAM Bits: 19456000
Voltage - Supply: 0.970V ~ 1.030V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU035

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU035-3FFVA1156E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU035-3FFVA1156E
FPGA Programmable Logic Device 696-XCKU035-3FFVA1156E
IC FPGA 520 I/O 1156FCBGA Product overview: XCKU035-3FFVA1156E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU035-3FFVA115 6E can be used for catalog matching and distributor lookup.

IC FPGA 520 I/O 1156FCBGA Product overview: XCKU035-3FFVA1156E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU035-3FFVA1156E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-3FFVA1156E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU035-3FFVA1156E
Embedded - FPGAs (Field Programmable Gate Array) XCKU035-3FFVA1156E
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU035-3FFVA1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU035-3FFVA1156E
FPGAs (Field Programmable Gate Array) XCKU035-3FFVA1156E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU035-3FFVA1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU035-3FFVA1156E
FPGAs (Field Programmable Gate Array) XCKU035-3FFVA1156E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU035-3FFVA1156E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCKU035-3FFVA1156E
FPGAs (Field Programmable Gate Array) XCKU035-3FFVA1156E
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1008179-XCKU035-3FFVA1156E 696-XCKU035-3FFVA1156E XCKU035-3FFVA1156E XCKU035-3FFVA1156E XCKU035-3FFVA1156E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 444343 444343 444343 444343
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.970V ~ 1.030V Other; 850 mV Other; 0.970V ~ 1.030V Other; 0.970V ~ 1.030V
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details