Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU035-2SFVA784E

Description
Win Source Part Number: 998806-XCKU035-2SFVA 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 468 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 784-BFBGA, FCCSP Supplier Device Package: 784-FCCSPBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU035
Request a Quote Datasheet
Description
Win Source Part Number: 998806-XCKU035-2SFVA 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 468 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 784-BFBGA, FCCSP Supplier Device Package: 784-FCCSPBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 998806-XCKU035-2SFVA784E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
998806-XCKU035-2SFVA784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 998806-XCKU035-2SFVA784E
Win Source Part Number: 998806-XCKU035-2SFVA 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 468 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 784-BFBGA, FCCSP Supplier Device Package: 784-FCCSPBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU035

Win Source Part Number: 998806-XCKU035-2SFVA784E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 468
Number of LABs/CLBs: 25391
Number of Logic Elements/Cells: 444343
Total RAM Bits: 19456000
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 784-BFBGA, FCCSP
Supplier Device Package: 784-FCCSPBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU035

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU035-2SFVA784E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU035-2SFVA784E
FPGA Programmable Logic Device 696-XCKU035-2SFVA784E
IC FPGA 468 I/O 784FCBGA Product overview: XCKU035-2SFVA784E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU035-2SFVA784 E can be used for catalog matching and distributor lookup.

IC FPGA 468 I/O 784FCBGA Product overview: XCKU035-2SFVA784E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU035-2SFVA784E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2SFVA784E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU035-2SFVA784E
Embedded - FPGAs (Field Programmable Gate Array) XCKU035-2SFVA784E
IC FPGA 468 I/O 784FCBGA

IC FPGA 468 I/O 784FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU035-2SFVA784E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU035-2SFVA784E
FPGAs (Field Programmable Gate Array) XCKU035-2SFVA784E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 998806-XCKU035-2SFVA784E 696-XCKU035-2SFVA784E XCKU035-2SFVA784E XCKU035-2SFVA784E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 444343 444343 444343 444343
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.922V ~ 0.979V Other; 850 mV Other; 0.922V ~ 0.979V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details