Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCAU15P-2FFVB676I

Description
IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-2FFVB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-2FFVB676 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-2FFVB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-2FFVB676 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCAU15P-2FFVB676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCAU15P-2FFVB676I
FPGA Programmable Logic Device 696-XCAU15P-2FFVB676I
IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-2FFVB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-2FFVB676 I can be used for catalog matching and distributor lookup.

IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-2FFVB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-2FFVB676I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337529-XCAU15P-2FFVB676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337529-XCAU15P-2FFVB676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337529-XCAU15P-2FFVB676I
Win Source Part Number: 1337529-XCAU15P-2FFV B676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 9720 Number of Logic Elements/Cells: 170100 Total RAM Bits: 5347738 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD

Win Source Part Number: 1337529-XCAU15P-2FFVB676I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Standard Package: 1
Number of I/O: 228
Number of LABs/CLBs: 9720
Number of Logic Elements/Cells: 170100
Total RAM Bits: 5347738
Voltage - Supply: 0.825V ~ 0.876V
Mounting Type: Surface Mount
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCAU15P-2FFVB676I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCAU15P-2FFVB676I
FPGAs (Field Programmable Gate Array) XCAU15P-2FFVB676I
IC FPGA ARTIXUP 676BGA

IC FPGA ARTIXUP 676BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCAU15P-2FFVB676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCAU15P-2FFVB676I
FPGAs (Field Programmable Gate Array) XCAU15P-2FFVB676I
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 5347738 170100 676-BBGA, FCBGA

Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 5347738 170100 676-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCAU15P-2FFVB676I 1337529-XCAU15P-2FFVB676I XCAU15P-2FFVB676I XCAU15P-2FFVB676I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 170100 170100 170100
Package Type Other; Tray Other; 676-BBGA, FCBGA Other; 676-BBGA, FCBGA
User I/Os 240 pins 228 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details