Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCAU15P-2FFVB676E

Description
Win Source Part Number: 1337528-XCAU15P-2FFV B676E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 9720 Number of Logic Elements/Cells: 170100 Total RAM Bits: 5347738 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD
Request a Quote Datasheet
Description
Win Source Part Number: 1337528-XCAU15P-2FFV B676E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 9720 Number of Logic Elements/Cells: 170100 Total RAM Bits: 5347738 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337528-XCAU15P-2FFVB676E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337528-XCAU15P-2FFVB676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337528-XCAU15P-2FFVB676E
Win Source Part Number: 1337528-XCAU15P-2FFV B676E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 9720 Number of Logic Elements/Cells: 170100 Total RAM Bits: 5347738 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD

Win Source Part Number: 1337528-XCAU15P-2FFVB676E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Standard Package: 1
Number of I/O: 228
Number of LABs/CLBs: 9720
Number of Logic Elements/Cells: 170100
Total RAM Bits: 5347738
Voltage - Supply: 0.825V ~ 0.876V
Mounting Type: Surface Mount
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 61 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCAU15P-2FFVB676E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCAU15P-2FFVB676E
FPGA Programmable Logic Device 696-XCAU15P-2FFVB676E
IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-2FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-2FFVB676 E can be used for catalog matching and distributor lookup.

IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-2FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-2FFVB676E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCAU15P-2FFVB676E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCAU15P-2FFVB676E
FPGAs (Field Programmable Gate Array) XCAU15P-2FFVB676E
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 5347738 170100 676-BBGA, FCBGA

Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 5347738 170100 676-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1337528-XCAU15P-2FFVB676E 696-XCAU15P-2FFVB676E XCAU15P-2FFVB676E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 170100 170100 170100
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 850 mV Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data