IC FPGA ARTIXUP 676BGA Product overview: XCAU15P-1FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-1FFVB676
Win Source Part Number: 1349204-XCAU15P-1FFV
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Standard Package: 1
Number of I/O: 228
Number of LABs/CLBs: 9720
Number of Logic Elements/Cells: 170100
Total RAM Bits: 5347738
Voltage - Supply: 0.825V ~ 0.876V
Mounting Type: Surface Mount
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 37 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD
IC FPGA ARTIXUP 676BGA
IC FPGA ARTIXUP 676BGA
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 5347738 170100 676-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCAU15P-1FFVB676E | 1349204-XCAU15P-1FFVB676E | XCAU15P-1FFVB676E | XCAU15P-1FFVB676E | XCAU15P-1FFVB676E |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 170100 | 170100 | 170100 | ||
| Package Type | Other; Tray | Other; 676-BBGA, FCBGA | Other; 676-BBGA, FCBGA | ||
| User I/Os | 228 pins | 228 pins |