Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XCAU10P-2FFVB676E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Product Status: Active Number of LABs/CLBs: 5500 Total RAM Bits: 3670016 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Product Status: Active Number of LABs/CLBs: 5500 Total RAM Bits: 3670016 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Product Status: Active Number of LABs/CLBs: 5500 Total RAM Bits: 3670016 Voltage - Supply: 0.825V ~ 0.876V Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Product Status: Active
Number of LABs/CLBs: 5500
Total RAM Bits: 3670016
Voltage - Supply: 0.825V ~ 0.876V
Mounting Type: Surface Mount

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCAU10P-2FFVB676E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCAU10P-2FFVB676E
FPGA Programmable Logic Device 696-XCAU10P-2FFVB676E
IC FPGA ARTIXUP 676BGA Product overview: XCAU10P-2FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU10P-2FFVB676 E can be used for catalog matching and distributor lookup.

IC FPGA ARTIXUP 676BGA Product overview: XCAU10P-2FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU10P-2FFVB676E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCAU10P-2FFVB676E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCAU10P-2FFVB676E
FPGAs (Field Programmable Gate Array) XCAU10P-2FFVB676E
IC FPGA ARTIXUP 676BGA

IC FPGA ARTIXUP 676BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCAU10P-2FFVB676E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCAU10P-2FFVB676E
FPGAs (Field Programmable Gate Array) XCAU10P-2FFVB676E
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 3670016 96250 676-BBGA, FCBGA

Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 3670016 96250 676-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCAU10P-2FFVB676E XCAU10P-2FFVB676E XCAU10P-2FFVB676E
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 0.825V ~ 0.876V Other; 850 mV Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V
Logic Cells / Logic Blocks 96250 96250
Package Type Other; Tray Other; 676-BBGA, FCBGA Other; 676-BBGA, FCBGA
Unlock Full Specs
to access all available technical data