Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCAU10P-1FFVB676I

Description
Win Source Part Number: 1351918-XCAU10P-1FFV B676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 5500 Number of Logic Elements/Cells: 96250 Total RAM Bits: 3670016 Voltage - Supply: 0.698V ~ 0.742V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD
Request a Quote Datasheet
Description
Win Source Part Number: 1351918-XCAU10P-1FFV B676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 5500 Number of Logic Elements/Cells: 96250 Total RAM Bits: 3670016 Voltage - Supply: 0.698V ~ 0.742V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1351918-XCAU10P-1FFVB676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1351918-XCAU10P-1FFVB676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1351918-XCAU10P-1FFVB676I
Win Source Part Number: 1351918-XCAU10P-1FFV B676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Artix® UltraScale+ Package: Tray Standard Package: 1 Number of I/O: 228 Number of LABs/CLBs: 5500 Number of Logic Elements/Cells: 96250 Total RAM Bits: 3670016 Voltage - Supply: 0.698V ~ 0.742V Mounting Type: Surface Mount Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD

Win Source Part Number: 1351918-XCAU10P-1FFVB676I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Standard Package: 1
Number of I/O: 228
Number of LABs/CLBs: 5500
Number of Logic Elements/Cells: 96250
Total RAM Bits: 3670016
Voltage - Supply: 0.698V ~ 0.742V
Mounting Type: Surface Mount
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCAU10P-1FFVB676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCAU10P-1FFVB676I
FPGA Programmable Logic Device 696-XCAU10P-1FFVB676I
IC FPGA ARTIXUP 676BGA Product overview: XCAU10P-1FFVB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU10P-1FFVB676 I can be used for catalog matching and distributor lookup.

IC FPGA ARTIXUP 676BGA Product overview: XCAU10P-1FFVB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU10P-1FFVB676I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCAU10P-1FFVB676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCAU10P-1FFVB676I
FPGAs (Field Programmable Gate Array) XCAU10P-1FFVB676I
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 3670016 96250 676-BBGA, FCBGA

Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 3670016 96250 676-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1351918-XCAU10P-1FFVB676I 696-XCAU10P-1FFVB676I XCAU10P-1FFVB676I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 96250 96250 96250
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.698V ~ 0.742V Other; 850 mV Other; 0.698V ~ 0.742V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details