Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Product Status: Active
Number of LABs/CLBs: 5500
Voltage - Supply: 0.825V ~ 0.876V
Total RAM Bits: 3670016
Number of I/O: 228
IC FPGA ARTIXUP 676BGA Product overview: XCAU10P-1FFVB676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU10P-1FFVB676
IC FPGA ARTIXUP 676BGA
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 228 3670016 96250 676-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCAU10P-1FFVB676E | XCAU10P-1FFVB676E | XCAU10P-1FFVB676E | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 0.825V ~ 0.876V | Other; 850 mV | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V |
| Logic Cells / Logic Blocks | 96250 | 96250 | ||
| Package Type | Other; Tray | Other; 676-BBGA, FCBGA | Other; 676-BBGA, FCBGA |