IC CPLD 72MC 5NS 44VQFP Product overview: XC9572XV-5VQ44C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9572XV-5VQ44C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1105755-XC9572XV-5VQ
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: XC9500XV
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 1600
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 2.37V ~ 2.62V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Package / Case: 44-TQFP
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): XC9572XL-5VQG44C; XC9572XL-5VQ44C; XC2C64A-5VQG44C; LC4064C-5TN44C; LC4064ZC-5T48C; LC4064V-5T48CXC9572X
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XC9572XV-5VQ44C
Base Product Number: XC9572XV
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 72MC 5NS 44VQFP
IC CPLD 72MC 5NS 44VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XC9572XV-5VQ44C | 1105755-XC9572XV-5VQ44C | XC9572XV-5VQ44C |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | 72 | 72 |
| System Gates | 1600 | 1600 | 1600 |
| Package Type | Other; Tray | QFP; TQFP; Other; 44-TQFP | |
| User I/Os | 34 pins | 34 pins |