IC CPLD 72MC 5NS 44PLCC Product overview: XC9572XL-5PCG44C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9572XL-5PCG44C
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Package: XC9500XL
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 70°C (TA)
Number of I/O: 34
Number of Gates: 1600
Number of Macrocells: 72
IC CPLD 72MC 5NS 44PLCC
IC CPLD 72MC 5NS 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XC9572XL-5PCG44C | XC9572XL-5PCG44C | |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | 72 | 72 |
| System Gates | 1600 | 1600 | 1600 |
| Package Type | Other; Tray | Other; 44-LCC (J-Lead) | |
| User I/Os | 34 pins | 34 pins |