FLASH PLD, 7.5NS, 36-CELL PQCC44 / * Programmable Logic Device (PLD) IC Macrocells Product overview: XC9536XL-7PC44I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-XC9536XL-7PC44I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010280-XC9536XL-7PC
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XC9536XL-7PC44I
RoHS Status: RoHS non-compliant
* Programmable Logic Device (PLD) IC Macrocells
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-XC9536XL-7PC44I | 1010280-XC9536XL-7PC44I | XC9536XL-7PC44I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; Bulk |