ADVANCED MICRO DEVICES, INC.
XC9536-6VQ44C -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Advanced Micro Devices, Inc.
Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536-6VQ44C
Description
IC CPLD 36MC 6NS 44VQFP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Datasheet
Description
IC CPLD 36MC 6NS 44VQFP
Datasheet
Suppliers
Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536-6VQ44C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
XC9536-6VQ44C |
XC9536-6VQ44C |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
CPLDs (Complex Programmable Logic Devices) |
|
System Gates
|
800
|
800
|
|
User I/Os
|
34 pins
|
34 pins
|
|
Propagation Delay
|
6 ns
|
6 ns
|
|
Macrocells
|
|
36
|
Unlock Full Specs
to access all available technical data
Similar Products
Microchip Technology, Inc.
Macrocells
32
Package Type
Other; Tray
User I/Os
32 pins
View Details
6 suppliers
System Gates
5000
User I/Os
141 pins
Propagation Delay
5 ns
View Details
Microchip Technology, Inc.
Macrocells
32
Logic Cells / Logic Blocks
2
User I/Os
32 pins
View Details
10 suppliers