Win Source Part Number: 1351296-XC95288XL-7B
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Series: XC9500XL
Package: Tray
Standard Package: 40
Number of I/O: 192
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Mounting Type: Surface Mount
Package / Case: 256-BBGA
Supplier Device Package: 256-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XC95288
Delay Time tpd(1) Max: 7.5 ns
IC CPLD 288MC 7.5NS 256BGA Product overview: XC95288XL-7BGG256I from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC95288XL-7BGG25
IC CPLD 288MC 7.5NS 256BGA
IC CPLD 288MC 7.5NS 256BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1351296-XC95288XL-7BGG256I | 695-XC95288XL-7BGG256I | XC95288XL-7BGG256I | XC95288XL-7BGG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 288 | 288 | 288 | |
| System Gates | 6400 | 6400 | 6400 | 6400 |
| Logic Cells / Logic Blocks | 16 | 16 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3 V |