IC CPLD 144MC 7.5NS 144LCSBGA Product overview: XC95144XL-7CSG144C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC95144XL-7CSG14
Win Source Part Number: 1031921-XC95144XL-7C
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: XC9500XL
Package: Tray
Standard Package: 198
Mounting: SMD (SMT)
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Package / Case: 144-TFBGA, CSPBGA
Supplier Device Package: 144-LCSBGA (12x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): XCR3128XL-7CS144C; XCR3128XL-7CSG144C; XCR3128XL-7CSG144I; LC4128ZE-7MN144CXC95
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC95144
IC CPLD 144MC 7.5NS 144CSBGA
IC CPLD 144MC 7.5NS 144LCSBGA
IC CPLD 144MC 7.5NS 144LCSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XC95144XL-7CSG144C | 1031921-XC95144XL-7CSG144C | XC95144XL-7CSG144C | XC95144XL-7CSG144C |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 144 | 144 | 144 | |
| System Gates | 3200 | 3200 | 3200 | 3200 |
| Package Type | Other; Tray | Other; 144-TFBGA, CSPBGA | ||
| Internal Frequency | 178 MHz | |||
| User I/Os | 117 pins | 117 pins | 117 pins |