Advanced Micro Devices, Inc. Connectors,Interconnects XC95144-7PQG100C

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Programmable Type: Blank (User Must Program) Delay Time tpd(1) Max: 2.5ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 10 Number of Gates: 75000
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Programmable Type: Blank (User Must Program) Delay Time tpd(1) Max: 2.5ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 10 Number of Gates: 75000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Programmable Type: Blank (User Must Program) Delay Time tpd(1) Max: 2.5ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 10 Number of Gates: 75000

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Programmable Type: Blank (User Must Program)
Delay Time tpd(1) Max: 2.5ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 10
Number of Gates: 75000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details