Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded System On Chip (SoC) XC7Z100-1FFG1156I

Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Zynq®-7000 Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ RAM Size: 256KB Peripherals: DMA Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Request a Quote Datasheet
Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Zynq®-7000 Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ RAM Size: 256KB Peripherals: DMA Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded System On Chip (SoC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Zynq®-7000 Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ RAM Size: 256KB Peripherals: DMA Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG

Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Series: Zynq®-7000
Package: Tray
Product Status: Active
Architecture: MCU, FPGA
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size: 256KB
Peripherals: DMA
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG

Buy Now Datasheet
Embedded - System On Chip (SoC) - XC7Z100-1FFG1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XC7Z100-1FFG1156I
Embedded - System On Chip (SoC) XC7Z100-1FFG1156I
IC SOC CORTEX-A9 667MHZ 1156BGA

IC SOC CORTEX-A9 667MHZ 1156BGA

Supplier's Site Datasheet
System On Chip (SoC) - XC7Z100-1FFG1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z100-1FFG1156I
System On Chip (SoC) XC7Z100-1FFG1156I
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 444K Logic Cells 667MHz 1156-FCBGA (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 444K Logic Cells 667MHz 1156-FCBGA (35x35)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XC7Z100-1FFG1156I XC7Z100-1FFG1156I
Product Name Integrated Circuits (ICs) Embedded System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 1156-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Unlock Full Specs
to access all available technical data

Similar Products

nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details