IC SOC CORTEX-A9 800MHZ 900FCBGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)
IC SOC CORTEX-A9 800MHZ 900FCBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XC7Z045-L2FFG900I | XC7Z045-L2FFG900I | XC7Z045-L2FFG900I |
| Product Name | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Interface | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |
| Operating Temperature | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |