Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-2FBG676CES

Description
Win Source Part Number: 1105704-XC7Z045-2FBG 676CES Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2266-XC7Z045-2FBG676 CES,122-1829 Base Product Number: XC7Z045 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1105704-XC7Z045-2FBG 676CES Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2266-XC7Z045-2FBG676 CES,122-1829 Base Product Number: XC7Z045 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1105704-XC7Z045-2FBG676CES
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1105704-XC7Z045-2FBG676CES
Win Source Part Number: 1105704-XC7Z045-2FBG 676CES Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 2266-XC7Z045-2FBG676 CES,122-1829 Base Product Number: XC7Z045 Product Status: Obsolete

Win Source Part Number: 1105704-XC7Z045-2FBG676CES
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2266-XC7Z045-2FBG676CES,122-1829
Base Product Number: XC7Z045
Product Status: Obsolete

Buy Now Datasheet
System On Chip (SoC) - XC7Z045-2FBG676CES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z045-2FBG676CES
System On Chip (SoC) XC7Z045-2FBG676CES
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)

Buy Now
System On Chip (SoC) - XC7Z045-2FBG676CES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z045-2FBG676CES
System On Chip (SoC) XC7Z045-2FBG676CES
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC)
Product Number 1105704-XC7Z045-2FBG676CES XC7Z045-2FBG676CES
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 676-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 #
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
TMS320DM355 Digital Media System-on-Chip (DMSoC) - TMS320DM355CZCEA21 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details
 - CY8C4147LQS-S243 - Rochester Electronics
Infineon Technologies AG
View Details