Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-1FFG900C

Description
Win Source Part Number: 1105703-XC7Z045-1FFG 900C Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): AM5726BABCX; XC7K160T-1FBG676C; XC7A200T-1FBG676I; XC7K160T-L2FFG676I; M2GL150T-1FC1152I; M2GL150T-1FCG1152; M2GL150-FCG1152XC7Z0 45-1FFG900C.; ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1900 Base Product Number: XC7Z045
Request a Quote Datasheet
Description
Win Source Part Number: 1105703-XC7Z045-1FFG 900C Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): AM5726BABCX; XC7K160T-1FBG676C; XC7A200T-1FBG676I; XC7K160T-L2FFG676I; M2GL150T-1FC1152I; M2GL150T-1FCG1152; M2GL150-FCG1152XC7Z0 45-1FFG900C.; ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1900 Base Product Number: XC7Z045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1105703-XC7Z045-1FFG900C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1105703-XC7Z045-1FFG900C
Win Source Part Number: 1105703-XC7Z045-1FFG 900C Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): AM5726BABCX; XC7K160T-1FBG676C; XC7A200T-1FBG676I; XC7K160T-L2FFG676I; M2GL150T-1FC1152I; M2GL150T-1FCG1152; M2GL150-FCG1152XC7Z0 45-1FFG900C.; ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1900 Base Product Number: XC7Z045

Win Source Part Number: 1105703-XC7Z045-1FFG900C
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex™-7 FPGA, 350K Logic Cells
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): AM5726BABCX; XC7K160T-1FBG676C; XC7A200T-1FBG676I; XC7K160T-L2FFG676I; M2GL150T-1FC1152I; M2GL150T-1FCG1152; M2GL150-FCG1152XC7Z045-1FFG900C.;
ECCN: 3A991D
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1900
Base Product Number: XC7Z045

Buy Now Datasheet
Embedded - System On Chip (SoC) - XC7Z045-1FFG900C - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XC7Z045-1FFG900C
Embedded - System On Chip (SoC) XC7Z045-1FFG900C
IC SOC CORTEX-A9 667MHZ 900FCBGA

IC SOC CORTEX-A9 667MHZ 900FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XC7Z045-1FFG900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z045-1FFG900C
System On Chip (SoC) XC7Z045-1FFG900C
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 900-FCBGA (31x31)

Buy Now
System On Chip (SoC) - XC7Z045-1FFG900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z045-1FFG900C
System On Chip (SoC) XC7Z045-1FFG900C
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 900-FCBGA (31x31)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1105703-XC7Z045-1FFG900C XC7Z045-1FFG900C XC7Z045-1FFG900C
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 900-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 745 MHz
RAM Size 0.5120 MB
View Details
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details
 - CY8C6244AZQ-S4D93 - Rochester Electronics
Infineon Technologies AG
View Details