Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-3FFG676E

Description
Win Source Part Number: 1009028-XC7Z030-3FFG 676E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z030
Request a Quote Datasheet
Description
Win Source Part Number: 1009028-XC7Z030-3FFG 676E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1009028-XC7Z030-3FFG676E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1009028-XC7Z030-3FFG676E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1009028-XC7Z030-3FFG676E
Win Source Part Number: 1009028-XC7Z030-3FFG 676E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z030

Win Source Part Number: 1009028-XC7Z030-3FFG676E
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 1GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7Z030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1009028-XC7Z030-3FFG676E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - PLDs (Programmable Logic Device) - 5962-88515032A - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 6
Package Type Other; 20-CLCC
View Details
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details