Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z030-1FFG676C

Description
Win Source Part Number: 1010822-XC7Z030-1FFG 676C Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1891 Base Product Number: XC7Z030
Request a Quote Datasheet
Description
Win Source Part Number: 1010822-XC7Z030-1FFG 676C Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1891 Base Product Number: XC7Z030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1010822-XC7Z030-1FFG676C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1010822-XC7Z030-1FFG676C
Win Source Part Number: 1010822-XC7Z030-1FFG 676C Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1891 Base Product Number: XC7Z030

Win Source Part Number: 1010822-XC7Z030-1FFG676C
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Kintex™-7 FPGA, 125K Logic Cells
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1891
Base Product Number: XC7Z030

Buy Now Datasheet
System On Chip (SoC) - XC7Z030-1FFG676C - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XC7Z030-1FFG676C
System On Chip (SoC) XC7Z030-1FFG676C
IC SOC CORTEX-A9 667MHZ 676FCBGA

IC SOC CORTEX-A9 667MHZ 676FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XC7Z030-1FFG676C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z030-1FFG676C
System On Chip (SoC) XC7Z030-1FFG676C
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)

Buy Now
System On Chip (SoC) - XC7Z030-1FFG676C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z030-1FFG676C
System On Chip (SoC) XC7Z030-1FFG676C
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)

Buy Now
Embedded - System On Chip (SoC) - XC7Z030-1FFG676C - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XC7Z030-1FFG676C
Embedded - System On Chip (SoC) XC7Z030-1FFG676C
IC SOC CORTEX-A9 667MHZ 676FCBGA

IC SOC CORTEX-A9 667MHZ 676FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1010822-XC7Z030-1FFG676C XC7Z030-1FFG676C XC7Z030-1FFG676C XC7Z030-1FFG676C
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 676-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details
 - CY8C4147LQS-S473 - Rochester Electronics
Infineon Technologies AG
View Details
66AK2H06 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - X66AK2H06XAAW2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details