Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-L1CLG484I

Description
Win Source Part Number: 1030885-XC7Z020-L1CL G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 484-LFBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): AM5726BABCXA; 5CEBA4F17C8N; 5CSEBA5U23C8N; 5CSXFC6C6U23C8NXC7Z0 20L1CLG484I; ECCN: 3A991D Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z020
Request a Quote Datasheet
Description
Win Source Part Number: 1030885-XC7Z020-L1CL G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 484-LFBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): AM5726BABCXA; 5CEBA4F17C8N; 5CSEBA5U23C8N; 5CSXFC6C6U23C8NXC7Z0 20L1CLG484I; ECCN: 3A991D Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1030885-XC7Z020-L1CLG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1030885-XC7Z020-L1CLG484I
Win Source Part Number: 1030885-XC7Z020-L1CL G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 484-LFBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): AM5726BABCXA; 5CEBA4F17C8N; 5CSEBA5U23C8N; 5CSXFC6C6U23C8NXC7Z0 20L1CLG484I; ECCN: 3A991D Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z020

Win Source Part Number: 1030885-XC7Z020-L1CLG484I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tray
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 85K Logic Cells
Package / Case: 484-LFBGA, CSPBGA
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): AM5726BABCXA; 5CEBA4F17C8N; 5CSEBA5U23C8N; 5CSXFC6C6U23C8NXC7Z020L1CLG484I;
ECCN: 3A991D
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7Z020

Buy Now Datasheet
System On Chip (SoC) - XC7Z020-L1CLG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z020-L1CLG484I
System On Chip (SoC) XC7Z020-L1CLG484I
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)

Buy Now
System On Chip (SoC) - XC7Z020-L1CLG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z020-L1CLG484I
System On Chip (SoC) XC7Z020-L1CLG484I
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)

Buy Now
System On Chip (SoC) - XC7Z020-L1CLG484I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XC7Z020-L1CLG484I
System On Chip (SoC) XC7Z020-L1CLG484I
IC SOC CORTEX-A9 667MHZ 484BGA

IC SOC CORTEX-A9 667MHZ 484BGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - XC7Z020-L1CLG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XC7Z020-L1CLG484I
Embedded - System On Chip (SoC) XC7Z020-L1CLG484I
IC SOC CORTEX-A9 667MHZ 484BGA

IC SOC CORTEX-A9 667MHZ 484BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1030885-XC7Z020-L1CLG484I XC7Z020-L1CLG484I XC7Z020-L1CLG484I XC7Z020-L1CLG484I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 484-LFBGA, CSPBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
SM320DM355-EP Digital Media System-on-Chip (DMSoC) - SM32DM355GCEM216EP - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details
 - CY8C4147AXI-S453 - Rochester Electronics
Infineon Technologies AG
View Details