Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-L1CLG400I

Description
Win Source Part Number: 1202566-XC7Z020-L1CL G400I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 400-LFBGA, CSPBGA Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z020
Request a Quote Datasheet
Description
Win Source Part Number: 1202566-XC7Z020-L1CL G400I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 400-LFBGA, CSPBGA Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1202566-XC7Z020-L1CLG400I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1202566-XC7Z020-L1CLG400I
Win Source Part Number: 1202566-XC7Z020-L1CL G400I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 667MHz Package: Tray Standard Package: 90 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 400-LFBGA, CSPBGA Supplier Device Package: 400-CSPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7Z020

Win Source Part Number: 1202566-XC7Z020-L1CLG400I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 667MHz
Package: Tray
Standard Package: 90
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 85K Logic Cells
Package / Case: 400-LFBGA, CSPBGA
Supplier Device Package: 400-CSPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7Z020

Buy Now Datasheet
System On Chip (SoC) - XC7Z020-L1CLG400I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XC7Z020-L1CLG400I
System On Chip (SoC) XC7Z020-L1CLG400I
IC SOC CORTEX-A9 667MHZ 400BGA

IC SOC CORTEX-A9 667MHZ 400BGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - XC7Z020-L1CLG400I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XC7Z020-L1CLG400I
Embedded - System On Chip (SoC) XC7Z020-L1CLG400I
IC SOC CORTEX-A9 667MHZ 400BGA

IC SOC CORTEX-A9 667MHZ 400BGA

Supplier's Site Datasheet
System On Chip (SoC) - XC7Z020-L1CLG400I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z020-L1CLG400I
System On Chip (SoC) XC7Z020-L1CLG400I
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)

Buy Now
System On Chip (SoC) - XC7Z020-L1CLG400I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z020-L1CLG400I
System On Chip (SoC) XC7Z020-L1CLG400I
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1202566-XC7Z020-L1CLG400I XC7Z020-L1CLG400I XC7Z020-L1CLG400I XC7Z020-L1CLG400I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 400-LFBGA, CSPBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 355 MHz
RAM Size 0.5120 MB
View Details
 - CY8C4248LTI-L485 - Rochester Electronics
Infineon Technologies AG
View Details