Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z020-3CLG484E

Description
Win Source Part Number: 989298-XC7Z020-3CLG4 84E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 866MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 484-LFBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1895 Base Product Number: XC7Z020
Request a Quote Datasheet
Description
Win Source Part Number: 989298-XC7Z020-3CLG4 84E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 866MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 484-LFBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1895 Base Product Number: XC7Z020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 989298-XC7Z020-3CLG484E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
989298-XC7Z020-3CLG484E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 989298-XC7Z020-3CLG484E
Win Source Part Number: 989298-XC7Z020-3CLG4 84E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 866MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 85K Logic Cells Package / Case: 484-LFBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1895 Base Product Number: XC7Z020

Win Source Part Number: 989298-XC7Z020-3CLG484E
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 866MHz
Package: Tray
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 85K Logic Cells
Package / Case: 484-LFBGA, CSPBGA
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1895
Base Product Number: XC7Z020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 989298-XC7Z020-3CLG484E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EP324DC-25 - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 24 pins
Propagation Delay 25 ns
View Details
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Serializers, Deserializers - ISL34340INZ-T13CT-ND - DigiKey
Renesas Electronics Corporation
Specs
Device Type SERDES
Package Type TQFP; Other; 64-TQFP Exposed Pad
Pins 64
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A14100A-1PG257C - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 10000
User I/Os 228 pins
View Details