Win Source Part Number: 988814-XC7Z020-2CLG4
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 766MHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 85K Logic Cells
Package / Case: 400-LFBGA, CSPBGA
Supplier Device Package: 400-CSPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1825
Base Product Number: XC7Z020
Product Status: Obsolete
IC SOC CORTEX-A9 766MHZ 400BGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 988814-XC7Z020-2CLG400CES | XC7Z020-2CLG400CES | XC7Z020-2CLG400CES |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Package / Case | Tray | 400-LFBGA, CSPBGA | |
| RAM Size | 0.2560 MB | 0.2560 MB | |
| Number of Inputs/Outputs | 130 # |