Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z007S-2CLG225E

Description
Win Source Part Number: 1380319-XC7Z007S-2CL G225E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Zynq®-7000 Package: Tray Product Status: Active Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Base Product Number: XC7Z007 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 766MHz Number of I/O: 54 Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 23K Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1380319-XC7Z007S-2CL G225E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Zynq®-7000 Package: Tray Product Status: Active Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Base Product Number: XC7Z007 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 766MHz Number of I/O: 54 Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 23K Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1380319-XC7Z007S-2CLG225E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1380319-XC7Z007S-2CLG225E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1380319-XC7Z007S-2CLG225E
Win Source Part Number: 1380319-XC7Z007S-2CL G225E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Zynq®-7000 Package: Tray Product Status: Active Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Base Product Number: XC7Z007 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 766MHz Number of I/O: 54 Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 23K Logic Cells

Win Source Part Number: 1380319-XC7Z007S-2CLG225E
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Zynq®-7000
Package: Tray
Product Status: Active
Package / Case: 225-LFBGA, CSPBGA
Supplier Device Package: 225-CSPBGA (13x13)
Base Product Number: XC7Z007
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Speed: 766MHz
Number of I/O: 54
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 23K Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XC7Z007S-2CLG225E - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XC7Z007S-2CLG225E
System On Chip (SoC) XC7Z007S-2CLG225E
IC SOC CORTEX-A9 766MHZ 225BGA

IC SOC CORTEX-A9 766MHZ 225BGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - XC7Z007S-2CLG225E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XC7Z007S-2CLG225E
Embedded - System On Chip (SoC) XC7Z007S-2CLG225E
IC SOC CORTEX-A9 766MHZ 225BGA

IC SOC CORTEX-A9 766MHZ 225BGA

Supplier's Site Datasheet
System On Chip (SoC) - XC7Z007S-2CLG225E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z007S-2CLG225E
System On Chip (SoC) XC7Z007S-2CLG225E
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 766MHz 225-CSPBGA (13x13)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 766MHz 225-CSPBGA (13x13)

Buy Now
System On Chip (SoC) - XC7Z007S-2CLG225E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XC7Z007S-2CLG225E
System On Chip (SoC) XC7Z007S-2CLG225E
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 766MHz 225-CSPBGA (13x13)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 766MHz 225-CSPBGA (13x13)

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1380319-XC7Z007S-2CLG225E XC7Z007S-2CLG225E XC7Z007S-2CLG225E XC7Z007S-2CLG225E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM Single ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 225-LFBGA, CSPBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 54 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 - TLE9852QX - Infineon Technologies AG
Specs
Processor Core ARM
Interface PWM + LIN
Package / Case PG-VQFN-48
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details