Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7VX980T-2FFG1926C

Description
IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX980T-2FFG1926C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX980T-2FFG19 26C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX980T-2FFG1926C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX980T-2FFG19 26C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX980T-2FFG1926C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX980T-2FFG1926C
FPGA Programmable Logic Device 696-XC7VX980T-2FFG1926C
IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX980T-2FFG1926C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX980T-2FFG19 26C can be used for catalog matching and distributor lookup.

IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX980T-2FFG1926C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX980T-2FFG1926C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1029084-XC7VX980T-2FFG1926C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1029084-XC7VX980T-2FFG1926C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1029084-XC7VX980T-2FFG1926C
Win Source Part Number: 1029084-XC7VX980T-2F FG1926C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 720 Number of LABs/CLBs: 76500 Number of Logic Elements/Cells: 979200 Total RAM Bits: 55296000 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1926-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX690T-2FFG1926C; XC7VX690T-2FFG1926I; XC7VX690T-1FFG1926CX C7VX980T2FFG1926C; ECCN: 3A001A7A Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX980

Win Source Part Number: 1029084-XC7VX980T-2FFG1926C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 720
Number of LABs/CLBs: 76500
Number of Logic Elements/Cells: 979200
Total RAM Bits: 55296000
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1926-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC7VX690T-2FFG1926C; XC7VX690T-2FFG1926I; XC7VX690T-1FFG1926CXC7VX980T2FFG1926C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX980

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX980T-2FFG1926C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX980T-2FFG1926C
Embedded - FPGAs (Field Programmable Gate Array) XC7VX980T-2FFG1926C
IC FPGA 720 I/O 1926FCBGA

IC FPGA 720 I/O 1926FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX980T-2FFG1926C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX980T-2FFG1926C
FPGAs (Field Programmable Gate Array) XC7VX980T-2FFG1926C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX980T-2FFG1926C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX980T-2FFG1926C
FPGAs (Field Programmable Gate Array) XC7VX980T-2FFG1926C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 55296000 979200 1924-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX980T-2FFG1926C 1029084-XC7VX980T-2FFG1926C XC7VX980T-2FFG1926C XC7VX980T-2FFG1926C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 979200 979200 979200 979200
Package Type Other; Tray Other; 1924-BBGA, FCBGA
Internal Frequency 640 MHz
User I/Os 720 pins 720 pins 720 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details