IC FPGA 900 I/O 1930FCBGA Product overview: XC7VX980T-1FFG1930I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX980T-1FFG19
Win Source Part Number: 1383891-XC7VX980T-1F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1 pcs
Number of I/O: 900
Number of LABs/CLBs: 76500
Number of Logic Elements/Cells: 979200
Total RAM Bits: 55296000
Voltage - Supply: 0.97V ~ 1.03V
Mounting Type: Surface Mount
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1930-FCBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Amd
Base Product Number: XC7VX980
Moisture Sensitivity Level (MSL): 4 (72 Hours)
IC FPGA 900 I/O 1930FCBGA
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 900 55296000 979200 1924-BBGA, FCBGA
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 900 55296000 979200 1924-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7VX980T-1FFG1930I | 1383891-XC7VX980T-1FFG1930I | XC7VX980T-1FFG1930I | XC7VX980T-1FFG1930I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 979200 | 979200 | 979200 | 979200 |
| Package Type | Other; Tray | Other; 1924-BBGA, FCBGA | ||
| Internal Frequency | 640 MHz | |||
| User I/Os | 900 pins | 900 pins | 900 pins |