Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7VX690T-3FFG1926E

Description
IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX690T-3FFG1926E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG19 26E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX690T-3FFG1926E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG19 26E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX690T-3FFG1926E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX690T-3FFG1926E
FPGA Programmable Logic Device 696-XC7VX690T-3FFG1926E
IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX690T-3FFG1926E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG19 26E can be used for catalog matching and distributor lookup.

IC FPGA 720 I/O 1926FCBGA Product overview: XC7VX690T-3FFG1926E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG1926E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 982428-XC7VX690T-3FFG1926E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
982428-XC7VX690T-3FFG1926E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 982428-XC7VX690T-3FFG1926E
Win Source Part Number: 982428-XC7VX690T-3FF G1926E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 720 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1926-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX690

Win Source Part Number: 982428-XC7VX690T-3FFG1926E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 720
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1926-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX690

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1926E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1926E
FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1926E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1926E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1926E
FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1926E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1926E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1926E
Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1926E
IC FPGA 720 I/O 1926FCBGA

IC FPGA 720 I/O 1926FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX690T-3FFG1926E 982428-XC7VX690T-3FFG1926E XC7VX690T-3FFG1926E XC7VX690T-3FFG1926E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 693120 693120 693120 693120
Package Type Other; Tray Other; 1924-BBGA, FCBGA
User I/Os 720 pins 720 pins 720 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details