Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7VX690T-3FFG1157E

Description
IC FPGA 600 I/O 1157FCBGA Product overview: XC7VX690T-3FFG1157E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG11 57E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 600 I/O 1157FCBGA Product overview: XC7VX690T-3FFG1157E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG11 57E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX690T-3FFG1157E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX690T-3FFG1157E
FPGA Programmable Logic Device 696-XC7VX690T-3FFG1157E
IC FPGA 600 I/O 1157FCBGA Product overview: XC7VX690T-3FFG1157E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG11 57E can be used for catalog matching and distributor lookup.

IC FPGA 600 I/O 1157FCBGA Product overview: XC7VX690T-3FFG1157E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX690T-3FFG1157E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1204825-XC7VX690T-3FFG1157E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1204825-XC7VX690T-3FFG1157E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1204825-XC7VX690T-3FFG1157E
Win Source Part Number: 1204825-XC7VX690T-3F FG1157E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 54150 Number of Logic Elements/Cells: 693120 Total RAM Bits: 54190080 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7VX690T3FFG1157E; ECCN: 3A001A7A Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX690

Win Source Part Number: 1204825-XC7VX690T-3FFG1157E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 54150
Number of Logic Elements/Cells: 693120
Total RAM Bits: 54190080
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1157-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC7VX690T3FFG1157E;
ECCN: 3A001A7A
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX690

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1157E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1157E
Embedded - FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1157E
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1157E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1157E
FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1157E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX690T-3FFG1157E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX690T-3FFG1157E
FPGAs (Field Programmable Gate Array) XC7VX690T-3FFG1157E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX690T-3FFG1157E 1204825-XC7VX690T-3FFG1157E XC7VX690T-3FFG1157E XC7VX690T-3FFG1157E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 693120 693120 693120 693120
Package Type Other; Tray Other; 1156-BBGA, FCBGA
Internal Frequency 640 MHz
User I/Os 600 pins 600 pins 600 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details