Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX415T-L2FFG1158E

Description
Win Source Part Number: 1005884-XC7VX415T-L2 FFG1158E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX415
Request a Quote Datasheet
Description
Win Source Part Number: 1005884-XC7VX415T-L2 FFG1158E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX415
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1005884-XC7VX415T-L2FFG1158E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1005884-XC7VX415T-L2FFG1158E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1005884-XC7VX415T-L2FFG1158E
Win Source Part Number: 1005884-XC7VX415T-L2 FFG1158E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX415

Win Source Part Number: 1005884-XC7VX415T-L2FFG1158E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 32200
Number of Logic Elements/Cells: 412160
Total RAM Bits: 32440320
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1158-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX415

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7VX415T-L2FFG1158E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX415T-L2FFG1158E
FPGA Programmable Logic Device 696-XC7VX415T-L2FFG1158E
IC FPGA 350 I/O 1158FCBGA / series Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA Product overview: XC7VX415T-L2FFG1158E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-L2FFG1 158E can be used for catalog matching and distributor lookup.

IC FPGA 350 I/O 1158FCBGA / series Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA Product overview: XC7VX415T-L2FFG1158E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-L2FFG1158E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7VX415T-L2FFG1158E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX415T-L2FFG1158E
FPGAs (Field Programmable Gate Array) XC7VX415T-L2FFG1158E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-L2FFG1158E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX415T-L2FFG1158E
Embedded - FPGAs (Field Programmable Gate Array) XC7VX415T-L2FFG1158E
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1005884-XC7VX415T-L2FFG1158E 696-XC7VX415T-L2FFG1158E XC7VX415T-L2FFG1158E XC7VX415T-L2FFG1158E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 412160 412160 412160 412160
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details