Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX415T-2FFV1158C

Description
Win Source Part Number: 1033440-XC7VX415T-2F FV1158C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX415T-2FFV1158CX C7VX415T2FFV1158C; ECCN: 3A001A7B Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1033440-XC7VX415T-2F FV1158C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX415T-2FFV1158CX C7VX415T2FFV1158C; ECCN: 3A001A7B Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1033440-XC7VX415T-2FFV1158C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1033440-XC7VX415T-2FFV1158C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1033440-XC7VX415T-2FFV1158C
Win Source Part Number: 1033440-XC7VX415T-2F FV1158C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1158-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX415T-2FFV1158CX C7VX415T2FFV1158C; ECCN: 3A001A7B Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Product Status: Obsolete

Win Source Part Number: 1033440-XC7VX415T-2FFV1158C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 32200
Number of Logic Elements/Cells: 412160
Total RAM Bits: 32440320
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1158-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC7VX415T-2FFV1158CXC7VX415T2FFV1158C;
ECCN: 3A001A7B
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7VX415T-2FFV1158C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX415T-2FFV1158C
FPGA Programmable Logic Device 696-XC7VX415T-2FFV1158C
IC FPGA 350 I/O 1158FCBGA Product overview: XC7VX415T-2FFV1158C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-2FFV11 58C can be used for catalog matching and distributor lookup.

IC FPGA 350 I/O 1158FCBGA Product overview: XC7VX415T-2FFV1158C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-2FFV1158C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFV1158C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX415T-2FFV1158C
Embedded - FPGAs (Field Programmable Gate Array) XC7VX415T-2FFV1158C
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFV1158C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX415T-2FFV1158C
FPGAs (Field Programmable Gate Array) XC7VX415T-2FFV1158C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFV1158C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX415T-2FFV1158C
FPGAs (Field Programmable Gate Array) XC7VX415T-2FFV1158C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1033440-XC7VX415T-2FFV1158C 696-XC7VX415T-2FFV1158C XC7VX415T-2FFV1158C XC7VX415T-2FFV1158C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 412160 412160 412160 412160
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details