IC FPGA 350 I/O 1158FCBGA Product overview: XC7VX415T-2FFG1158I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-2FFG11
Win Source Part Number: 1012052-XC7VX415T-2F
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 32200
Number of Logic Elements/Cells: 412160
Total RAM Bits: 32440320
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1158-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 61 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX415
IC FPGA 350 I/O 1158FCBGA
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA
IC FPGA 350 I/O 1158FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7VX415T-2FFG1158I | 1012052-XC7VX415T-2FFG1158I | XC7VX415T-2FFG1158I | XC7VX415T-2FFG1158I | XC7VX415T-2FFG1158I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 412160 | 412160 | 412160 | 412160 | |
| Package Type | Other; Tray | Other; 1156-BBGA, FCBGA | Other; 1156-BBGA, FCBGA | ||
| Internal Frequency | 640 MHz | ||||
| User I/Os | 350 pins | 350 pins | 350 pins |