Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7VX330T-3FFG1761E

Description
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-3FFG1761E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-3FFG17 61E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-3FFG1761E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-3FFG17 61E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX330T-3FFG1761E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX330T-3FFG1761E
FPGA Programmable Logic Device 696-XC7VX330T-3FFG1761E
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-3FFG1761E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-3FFG17 61E can be used for catalog matching and distributor lookup.

IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-3FFG1761E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-3FFG1761E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1226361-XC7VX330T-3FFG1761E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1226361-XC7VX330T-3FFG1761E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1226361-XC7VX330T-3FFG1761E
Win Source Part Number: 1226361-XC7VX330T-3F FG1761E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7VX330T3FFG1761E; ECCN: 3A001A7A Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX330

Win Source Part Number: 1226361-XC7VX330T-3FFG1761E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 700
Number of LABs/CLBs: 25500
Number of Logic Elements/Cells: 326400
Total RAM Bits: 27648000
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1761-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC7VX330T3FFG1761E;
ECCN: 3A001A7A
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX330

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-3FFG1761E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-3FFG1761E
Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-3FFG1761E
IC FPGA 700 I/O 1761FCBGA

IC FPGA 700 I/O 1761FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-3FFG1761E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-3FFG1761E
FPGAs (Field Programmable Gate Array) XC7VX330T-3FFG1761E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX330T-3FFG1761E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-3FFG1761E
FPGAs (Field Programmable Gate Array) XC7VX330T-3FFG1761E
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX330T-3FFG1761E 1226361-XC7VX330T-3FFG1761E XC7VX330T-3FFG1761E XC7VX330T-3FFG1761E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326400 326400 326400 326400
Package Type Other; Tray Other; 1760-BBGA, FCBGA
Internal Frequency 640 MHz
User I/Os 700 pins 700 pins 700 pins
Unlock Full Specs
to access all available technical data