Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7VX330T-2FFG1761I

Description
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-2FFG1761I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFG17 61I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-2FFG1761I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFG17 61I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX330T-2FFG1761I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX330T-2FFG1761I
FPGA Programmable Logic Device 696-XC7VX330T-2FFG1761I
IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-2FFG1761I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFG17 61I can be used for catalog matching and distributor lookup.

IC FPGA 700 I/O 1761FCBGA Product overview: XC7VX330T-2FFG1761I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFG1761I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1017404-XC7VX330T-2FFG1761I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1017404-XC7VX330T-2FFG1761I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1017404-XC7VX330T-2FFG1761I
Win Source Part Number: 1017404-XC7VX330T-2F FG1761I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX330

Win Source Part Number: 1017404-XC7VX330T-2FFG1761I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 700
Number of LABs/CLBs: 25500
Number of Logic Elements/Cells: 326400
Total RAM Bits: 27648000
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1761-FCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX330

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1761I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1761I
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761I
IC FPGA 700 I/O 1761FCBGA

IC FPGA 700 I/O 1761FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1761I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1761I
Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761I
IC FPGA 700 I/O 1761FCBGA

IC FPGA 700 I/O 1761FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1761I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1761I
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761I
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1761I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1761I
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761I
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX330T-2FFG1761I 1017404-XC7VX330T-2FFG1761I XC7VX330T-2FFG1761I XC7VX330T-2FFG1761I XC7VX330T-2FFG1761I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326400 326400 326400 326400
Package Type Other; Tray Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Internal Frequency 640 MHz
User I/Os 700 pins 700 pins 700 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details