Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX1140T-2FLG1930C

Description
Win Source Part Number: 1033438-XC7VX1140T-2 FLG1930C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1100 Number of LABs/CLBs: 89000 Number of Logic Elements/Cells: 1139200 Total RAM Bits: 69304320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1930-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX980T-1FFG1930I; XC7VX980T-1FFG1930C; XC7VX980T-1FFG1926IX C7VX1140T2FLG1930C; ECCN: 3A001A7A Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX1140 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1033438-XC7VX1140T-2 FLG1930C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1100 Number of LABs/CLBs: 89000 Number of Logic Elements/Cells: 1139200 Total RAM Bits: 69304320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1930-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX980T-1FFG1930I; XC7VX980T-1FFG1930C; XC7VX980T-1FFG1926IX C7VX1140T2FLG1930C; ECCN: 3A001A7A Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX1140 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1033438-XC7VX1140T-2FLG1930C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1033438-XC7VX1140T-2FLG1930C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1033438-XC7VX1140T-2FLG1930C
Win Source Part Number: 1033438-XC7VX1140T-2 FLG1930C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1100 Number of LABs/CLBs: 89000 Number of Logic Elements/Cells: 1139200 Total RAM Bits: 69304320 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1930-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX980T-1FFG1930I; XC7VX980T-1FFG1930C; XC7VX980T-1FFG1926IX C7VX1140T2FLG1930C; ECCN: 3A001A7A Fake Threat In the Open Market: 71 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7VX1140 RoHS Status: RoHS non-compliant

Win Source Part Number: 1033438-XC7VX1140T-2FLG1930C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 1100
Number of LABs/CLBs: 89000
Number of Logic Elements/Cells: 1139200
Total RAM Bits: 69304320
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1930-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC7VX980T-1FFG1930I; XC7VX980T-1FFG1930C; XC7VX980T-1FFG1926IXC7VX1140T2FLG1930C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7VX1140
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7VX1140T-2FLG1930C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX1140T-2FLG1930C
FPGA Programmable Logic Device 696-XC7VX1140T-2FLG1930C
IC FPGA 1100 I/O 1930FCBGA Product overview: XC7VX1140T-2FLG1930C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-2FLG1 930C can be used for catalog matching and distributor lookup.

IC FPGA 1100 I/O 1930FCBGA Product overview: XC7VX1140T-2FLG1930C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-2FLG1930C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7VX1140T-2FLG1930C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX1140T-2FLG1930C
FPGAs (Field Programmable Gate Array) XC7VX1140T-2FLG1930C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 1100 69304320 1139200 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 1100 69304320 1139200 1924-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX1140T-2FLG1930C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX1140T-2FLG1930C
FPGAs (Field Programmable Gate Array) XC7VX1140T-2FLG1930C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 1100 69304320 1139200 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 1100 69304320 1139200 1924-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX1140T-2FLG1930C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX1140T-2FLG1930C
Embedded - FPGAs (Field Programmable Gate Array) XC7VX1140T-2FLG1930C
IC FPGA 1100 I/O 1930FCBGA

IC FPGA 1100 I/O 1930FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1033438-XC7VX1140T-2FLG1930C 696-XC7VX1140T-2FLG1930C XC7VX1140T-2FLG1930C XC7VX1140T-2FLG1930C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.14E6 1.14E6 1.14E6 1.14E6
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3N - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details