Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7V585T-1FFG1761C

Description
Win Source Part Number: 1012595-XC7V585T-1FF G1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 45525 Number of Logic Elements/Cells: 582720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1818,XC7V585T1FF G1761C Base Product Number: XC7V585
Request a Quote Datasheet
Description
Win Source Part Number: 1012595-XC7V585T-1FF G1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 45525 Number of Logic Elements/Cells: 582720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1818,XC7V585T1FF G1761C Base Product Number: XC7V585
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1012595-XC7V585T-1FFG1761C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1012595-XC7V585T-1FFG1761C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1012595-XC7V585T-1FFG1761C
Win Source Part Number: 1012595-XC7V585T-1FF G1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 45525 Number of Logic Elements/Cells: 582720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1818,XC7V585T1FF G1761C Base Product Number: XC7V585

Win Source Part Number: 1012595-XC7V585T-1FFG1761C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 T
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 850
Number of LABs/CLBs: 45525
Number of Logic Elements/Cells: 582720
Total RAM Bits: 29306880
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1761-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1818,XC7V585T1FFG1761C
Base Product Number: XC7V585

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7V585T-1FFG1761C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7V585T-1FFG1761C
FPGA Programmable Logic Device 696-XC7V585T-1FFG1761C
IC FPGA 850 I/O 1761FCBGA Product overview: XC7V585T-1FFG1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-1FFG176 1C can be used for catalog matching and distributor lookup.

IC FPGA 850 I/O 1761FCBGA Product overview: XC7V585T-1FFG1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-1FFG1761C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7V585T-1FFG1761C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7V585T-1FFG1761C
FPGAs (Field Programmable Gate Array) XC7V585T-1FFG1761C
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7V585T-1FFG1761C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7V585T-1FFG1761C
FPGAs (Field Programmable Gate Array) XC7V585T-1FFG1761C
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7V585T-1FFG1761C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7V585T-1FFG1761C
FPGAs (Field Programmable Gate Array) XC7V585T-1FFG1761C
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-1FFG1761C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7V585T-1FFG1761C
Embedded - FPGAs (Field Programmable Gate Array) XC7V585T-1FFG1761C
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1012595-XC7V585T-1FFG1761C 696-XC7V585T-1FFG1761C XC7V585T-1FFG1761C XC7V585T-1FFG1761C XC7V585T-1FFG1761C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 582720 582720 582720 582720
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1.2 V to 3.3 V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details