Win Source Part Number: 1025136-XC7V585T-1FF
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 T
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 850
Number of LABs/CLBs: 45525
Number of Logic Elements/Cells: 582720
Total RAM Bits: 29306880
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1761-FCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC7VX485T-2FFG1761C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7V585
RoHS Status: RoHS non-compliant
IC FPGA 850 I/O 1761FCBGA Product overview: XC7V585T-1FF1761I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-1FF1761
IC FPGA 850 I/O 1761FCBGA
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1025136-XC7V585T-1FF1761I | 696-XC7V585T-1FF1761I | XC7V585T-1FF1761I | XC7V585T-1FF1761I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 582720 | 582720 | 582720 | 582720 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.97V ~ 1.03V | Other; 1.2 V to 3.3 V | Other; 0.97V ~ 1.03V | |
| Package Type | Other; Tray | Other; 1760-BBGA, FCBGA |