Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7V2000T-2FLG1925C

Description
Win Source Part Number: 1015330-XC7V2000T-2F LG1925C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 152700 Number of Logic Elements/Cells: 1954560 Total RAM Bits: 47628288 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1925-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7V2000
Request a Quote Datasheet
Description
Win Source Part Number: 1015330-XC7V2000T-2F LG1925C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 152700 Number of Logic Elements/Cells: 1954560 Total RAM Bits: 47628288 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1925-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7V2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1015330-XC7V2000T-2FLG1925C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1015330-XC7V2000T-2FLG1925C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1015330-XC7V2000T-2FLG1925C
Win Source Part Number: 1015330-XC7V2000T-2F LG1925C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 152700 Number of Logic Elements/Cells: 1954560 Total RAM Bits: 47628288 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1925-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7V2000

Win Source Part Number: 1015330-XC7V2000T-2FLG1925C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 T
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 1200
Number of LABs/CLBs: 152700
Number of Logic Elements/Cells: 1954560
Total RAM Bits: 47628288
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1925-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7V2000

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7V2000T-2FLG1925C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7V2000T-2FLG1925C
FPGA Programmable Logic Device 696-XC7V2000T-2FLG1925C
IC FPGA 1200 I/O 1925FCBGA Product overview: XC7V2000T-2FLG1925C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-2FLG19 25C can be used for catalog matching and distributor lookup.

IC FPGA 1200 I/O 1925FCBGA Product overview: XC7V2000T-2FLG1925C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-2FLG1925C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7V2000T-2FLG1925C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7V2000T-2FLG1925C
FPGAs (Field Programmable Gate Array) XC7V2000T-2FLG1925C
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7V2000T-2FLG1925C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7V2000T-2FLG1925C
FPGAs (Field Programmable Gate Array) XC7V2000T-2FLG1925C
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-2FLG1925C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7V2000T-2FLG1925C
Embedded - FPGAs (Field Programmable Gate Array) XC7V2000T-2FLG1925C
IC FPGA 1200 I/O 1925FCBGA

IC FPGA 1200 I/O 1925FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1015330-XC7V2000T-2FLG1925C 696-XC7V2000T-2FLG1925C XC7V2000T-2FLG1925C XC7V2000T-2FLG1925C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.95E6 1.95E6 1.95E6 1.95E6
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details