Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7V2000T-2FHG1761C

Description
Win Source Part Number: 1021434-XC7V2000T-2F HG1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 152700 Number of Logic Elements/Cells: 1954560 Total RAM Bits: 47628288 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7V2000
Request a Quote Datasheet
Description
Win Source Part Number: 1021434-XC7V2000T-2F HG1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 152700 Number of Logic Elements/Cells: 1954560 Total RAM Bits: 47628288 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7V2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1021434-XC7V2000T-2FHG1761C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1021434-XC7V2000T-2FHG1761C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1021434-XC7V2000T-2FHG1761C
Win Source Part Number: 1021434-XC7V2000T-2F HG1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 T Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 850 Number of LABs/CLBs: 152700 Number of Logic Elements/Cells: 1954560 Total RAM Bits: 47628288 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7V2000

Win Source Part Number: 1021434-XC7V2000T-2FHG1761C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 T
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 850
Number of LABs/CLBs: 152700
Number of Logic Elements/Cells: 1954560
Total RAM Bits: 47628288
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1761-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 69 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7V2000

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7V2000T-2FHG1761C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7V2000T-2FHG1761C
FPGA Programmable Logic Device 696-XC7V2000T-2FHG1761C
IC FPGA 850 I/O 1761FCBGA Product overview: XC7V2000T-2FHG1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-2FHG17 61C can be used for catalog matching and distributor lookup.

IC FPGA 850 I/O 1761FCBGA Product overview: XC7V2000T-2FHG1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-2FHG1761C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-2FHG1761C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7V2000T-2FHG1761C
Embedded - FPGAs (Field Programmable Gate Array) XC7V2000T-2FHG1761C
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7V2000T-2FHG1761C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7V2000T-2FHG1761C
FPGAs (Field Programmable Gate Array) XC7V2000T-2FHG1761C
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 47628288 1954560 1760-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 47628288 1954560 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7V2000T-2FHG1761C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7V2000T-2FHG1761C
FPGAs (Field Programmable Gate Array) XC7V2000T-2FHG1761C
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 47628288 1954560 1760-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 47628288 1954560 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7V2000T-2FHG1761C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7V2000T-2FHG1761C
FPGAs (Field Programmable Gate Array) XC7V2000T-2FHG1761C
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1021434-XC7V2000T-2FHG1761C 696-XC7V2000T-2FHG1761C XC7V2000T-2FHG1761C XC7V2000T-2FHG1761C XC7V2000T-2FHG1761C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.95E6 1.95E6 1.95E6 1.95E6
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-3 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details