Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484Q

Description
Win Source Part Number: 1337711-XC7S75-1FGGA 484Q Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 338 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 76800 Total RAM Bits: 4331520 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S75
Request a Quote Datasheet
Description
Win Source Part Number: 1337711-XC7S75-1FGGA 484Q Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 338 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 76800 Total RAM Bits: 4331520 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337711-XC7S75-1FGGA484Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337711-XC7S75-1FGGA484Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337711-XC7S75-1FGGA484Q
Win Source Part Number: 1337711-XC7S75-1FGGA 484Q Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 338 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 76800 Total RAM Bits: 4331520 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S75

Win Source Part Number: 1337711-XC7S75-1FGGA484Q
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Number of I/O: 338
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 76800
Total RAM Bits: 4331520
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XC7S75

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S75-1FGGA484Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S75-1FGGA484Q
FPGA Programmable Logic Device 696-XC7S75-1FGGA484Q
IC FPGA 338 I/O 484FBGA Product overview: XC7S75-1FGGA484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S75-1FGGA484Q can be used for catalog matching and distributor lookup.

IC FPGA 338 I/O 484FBGA Product overview: XC7S75-1FGGA484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S75-1FGGA484Q can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484Q
Embedded - FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484Q
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484Q - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484Q
FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484Q
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484Q
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484Q
FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484Q
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA484Q
FPGAs (Field Programmable Gate Array) XC7S75-1FGGA484Q
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1337711-XC7S75-1FGGA484Q 696-XC7S75-1FGGA484Q XC7S75-1FGGA484Q XC7S75-1FGGA484Q XC7S75-1FGGA484Q XC7S75-1FGGA484Q
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 76800 76800 76800 76800
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details