Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1CSGA225C

Description
Win Source Part Number: 1349249-XC7S6-1CSGA2 25C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S6
Request a Quote Datasheet
Description
Win Source Part Number: 1349249-XC7S6-1CSGA2 25C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1349249-XC7S6-1CSGA225C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1349249-XC7S6-1CSGA225C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1349249-XC7S6-1CSGA225C
Win Source Part Number: 1349249-XC7S6-1CSGA2 25C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S6

Win Source Part Number: 1349249-XC7S6-1CSGA225C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 184320
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 225-LFBGA, CSPBGA
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XC7S6

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S6-1CSGA225C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S6-1CSGA225C
FPGA Programmable Logic Device 696-XC7S6-1CSGA225C
IC FPGA 100 I/O 225CSBGA Product overview: XC7S6-1CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S6-1CSGA225C can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 225CSBGA Product overview: XC7S6-1CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S6-1CSGA225C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7S6-1CSGA225C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S6-1CSGA225C
FPGAs (Field Programmable Gate Array) XC7S6-1CSGA225C
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7S6-1CSGA225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S6-1CSGA225C
FPGAs (Field Programmable Gate Array) XC7S6-1CSGA225C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S6-1CSGA225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S6-1CSGA225C
FPGAs (Field Programmable Gate Array) XC7S6-1CSGA225C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-1CSGA225C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S6-1CSGA225C
Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1CSGA225C
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1349249-XC7S6-1CSGA225C 696-XC7S6-1CSGA225C XC7S6-1CSGA225C XC7S6-1CSGA225C XC7S6-1CSGA225C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000 6000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details