Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1CPGA196I

Description
Win Source Part Number: 1265104-XC7S6-1CPGA1 96I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 196-TFBGA, CSBGA Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2237 Base Product Number: XC7S6
Request a Quote Datasheet
Description
Win Source Part Number: 1265104-XC7S6-1CPGA1 96I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 196-TFBGA, CSBGA Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2237 Base Product Number: XC7S6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265104-XC7S6-1CPGA196I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265104-XC7S6-1CPGA196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265104-XC7S6-1CPGA196I
Win Source Part Number: 1265104-XC7S6-1CPGA1 96I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 196-TFBGA, CSBGA Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2237 Base Product Number: XC7S6

Win Source Part Number: 1265104-XC7S6-1CPGA196I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 184320
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 196-TFBGA, CSBGA
Supplier Device Package: 196-CSPBGA (8x8)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2237
Base Product Number: XC7S6

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S6-1CPGA196I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S6-1CPGA196I
FPGA Programmable Logic Device 696-XC7S6-1CPGA196I
IC FPGA 100 I/O 196CSBGA Product overview: XC7S6-1CPGA196I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S6-1CPGA196I can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 196CSBGA Product overview: XC7S6-1CPGA196I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S6-1CPGA196I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-1CPGA196I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S6-1CPGA196I
Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1CPGA196I
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7S6-1CPGA196I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S6-1CPGA196I
FPGAs (Field Programmable Gate Array) XC7S6-1CPGA196I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S6-1CPGA196I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S6-1CPGA196I
FPGAs (Field Programmable Gate Array) XC7S6-1CPGA196I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S6-1CPGA196I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S6-1CPGA196I
FPGAs (Field Programmable Gate Array) XC7S6-1CPGA196I
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265104-XC7S6-1CPGA196I 696-XC7S6-1CPGA196I XC7S6-1CPGA196I XC7S6-1CPGA196I XC7S6-1CPGA196I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000 6000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details