Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-L1FTGB196I

Description
Win Source Part Number: 1352717-XC7S50-L1FTG B196I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Spartan®-7 Package: Tray Product Status: Active Package / Case: 196-LBGA, CSPBGA Supplier Device Package: 196-CSBGA (15x15) Base Product Number: XC7S50 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 0.92V ~ 0.98V Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Number of I/O: 100 Number of LABs/CLBs: 4075
Request a Quote Datasheet
Description
Win Source Part Number: 1352717-XC7S50-L1FTG B196I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Spartan®-7 Package: Tray Product Status: Active Package / Case: 196-LBGA, CSPBGA Supplier Device Package: 196-CSBGA (15x15) Base Product Number: XC7S50 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 0.92V ~ 0.98V Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Number of I/O: 100 Number of LABs/CLBs: 4075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1352717-XC7S50-L1FTGB196I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1352717-XC7S50-L1FTGB196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1352717-XC7S50-L1FTGB196I
Win Source Part Number: 1352717-XC7S50-L1FTG B196I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Spartan®-7 Package: Tray Product Status: Active Package / Case: 196-LBGA, CSPBGA Supplier Device Package: 196-CSBGA (15x15) Base Product Number: XC7S50 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 0.92V ~ 0.98V Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Number of I/O: 100 Number of LABs/CLBs: 4075

Win Source Part Number: 1352717-XC7S50-L1FTGB196I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Spartan®-7
Package: Tray
Product Status: Active
Package / Case: 196-LBGA, CSPBGA
Supplier Device Package: 196-CSBGA (15x15)
Base Product Number: XC7S50
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 0.92V ~ 0.98V
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Number of I/O: 100
Number of LABs/CLBs: 4075

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S50-L1FTGB196I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S50-L1FTGB196I
FPGA Programmable Logic Device 696-XC7S50-L1FTGB196I
IC FPGA 100 I/O 196CSBGA Product overview: XC7S50-L1FTGB196I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-L1FTGB196 I can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 196CSBGA Product overview: XC7S50-L1FTGB196I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-L1FTGB196I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7S50-L1FTGB196I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S50-L1FTGB196I
FPGAs (Field Programmable Gate Array) XC7S50-L1FTGB196I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S50-L1FTGB196I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S50-L1FTGB196I
FPGAs (Field Programmable Gate Array) XC7S50-L1FTGB196I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S50-L1FTGB196I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S50-L1FTGB196I
FPGAs (Field Programmable Gate Array) XC7S50-L1FTGB196I
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-L1FTGB196I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-L1FTGB196I
Embedded - FPGAs (Field Programmable Gate Array) XC7S50-L1FTGB196I
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1352717-XC7S50-L1FTGB196I 696-XC7S50-L1FTGB196I XC7S50-L1FTGB196I XC7S50-L1FTGB196I XC7S50-L1FTGB196I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 52160 52160 52160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.92V ~ 0.98V Other; 1 V Other; 0.92V ~ 0.98V Other; 0.92V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details