Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7S50-2FGGA484C

Description
IC FPGA 250 I/O 484FBGA Product overview: XC7S50-2FGGA484C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-2FGGA484C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 250 I/O 484FBGA Product overview: XC7S50-2FGGA484C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-2FGGA484C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7S50-2FGGA484C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S50-2FGGA484C
FPGA Programmable Logic Device 696-XC7S50-2FGGA484C
IC FPGA 250 I/O 484FBGA Product overview: XC7S50-2FGGA484C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-2FGGA484C can be used for catalog matching and distributor lookup.

IC FPGA 250 I/O 484FBGA Product overview: XC7S50-2FGGA484C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-2FGGA484C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265112-XC7S50-2FGGA484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265112-XC7S50-2FGGA484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265112-XC7S50-2FGGA484C
Win Source Part Number: 1265112-XC7S50-2FGGA 484C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2045 Base Product Number: XC7S50

Win Source Part Number: 1265112-XC7S50-2FGGA484C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2045
Base Product Number: XC7S50

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7S50-2FGGA484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S50-2FGGA484C
FPGAs (Field Programmable Gate Array) XC7S50-2FGGA484C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S50-2FGGA484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S50-2FGGA484C
FPGAs (Field Programmable Gate Array) XC7S50-2FGGA484C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S50-2FGGA484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S50-2FGGA484C
FPGAs (Field Programmable Gate Array) XC7S50-2FGGA484C
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-2FGGA484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-2FGGA484C
Embedded - FPGAs (Field Programmable Gate Array) XC7S50-2FGGA484C
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7S50-2FGGA484C 1265112-XC7S50-2FGGA484C XC7S50-2FGGA484C XC7S50-2FGGA484C XC7S50-2FGGA484C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 52160 52160 52160
Package Type Other; Tray Other; 484-BBGA Other; 484-BBGA
User I/Os 250 pins 250 pins 250 pins
Unlock Full Specs
to access all available technical data