Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484I

Description
Win Source Part Number: 1265113-XC7S50-1FGGA 484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2042 Base Product Number: XC7S50
Request a Quote Datasheet
Description
Win Source Part Number: 1265113-XC7S50-1FGGA 484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2042 Base Product Number: XC7S50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265113-XC7S50-1FGGA484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265113-XC7S50-1FGGA484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265113-XC7S50-1FGGA484I
Win Source Part Number: 1265113-XC7S50-1FGGA 484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2042 Base Product Number: XC7S50

Win Source Part Number: 1265113-XC7S50-1FGGA484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2042
Base Product Number: XC7S50

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S50-1FGGA484I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S50-1FGGA484I
FPGA Programmable Logic Device 696-XC7S50-1FGGA484I
IC FPGA 250 I/O 484FBGA Product overview: XC7S50-1FGGA484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-1FGGA484I can be used for catalog matching and distributor lookup.

IC FPGA 250 I/O 484FBGA Product overview: XC7S50-1FGGA484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-1FGGA484I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7S50-1FGGA484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S50-1FGGA484I
FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S50-1FGGA484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S50-1FGGA484I
FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S50-1FGGA484I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S50-1FGGA484I
FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484I
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-1FGGA484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-1FGGA484I
Embedded - FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484I
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265113-XC7S50-1FGGA484I 696-XC7S50-1FGGA484I XC7S50-1FGGA484I XC7S50-1FGGA484I XC7S50-1FGGA484I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 52160 52160 52160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details