Win Source Part Number: 1353213-XC7S50-1FGA4
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Spartan®-7
Package: Tray
Product Status: Active
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Base Product Number: XC7S50
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A991D
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Number of I/O: 250
Number of LABs/CLBs: 4075
IC FPGA 250 I/O 484FBGA Product overview: XC7S50-1FGA484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-1FGA484I can be used for catalog matching and distributor lookup.
IC FPGA 250 I/O 484FBGA
IC FPGA 250 I/O 484FBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA
IC FPGA 250 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1353213-XC7S50-1FGA484I | 696-XC7S50-1FGA484I | XC7S50-1FGA484I | XC7S50-1FGA484I | XC7S50-1FGA484I | XC7S50-1FGA484I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 52160 | 52160 | 52160 | 52160 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other | Other; 0.95V ~ 1.05V |