Win Source Part Number: 1356703-XC7S50-1CSGA
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Spartan®-7
Package: Tray
Product Status: Active
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSGA (15x15)
Base Product Number: XC7S50
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A002A1
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Number of LABs/CLBs: 4075
IC FPGA 324CSGA Product overview: XC7S50-1CSGA324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S50-1CSGA324Q
Spartan®-7 Field Programmable Gate Array (FPGA) IC 2764800 52160 324-LFBGA, CSPBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 2764800 52160 324-LFBGA, CSPBGA
IC FPGA 324CSGA
IC FPGA 324CSGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1356703-XC7S50-1CSGA324Q | 696-XC7S50-1CSGA324Q | XC7S50-1CSGA324Q | XC7S50-1CSGA324Q | XC7S50-1CSGA324Q |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 52160 | 52160 | 52160 | 52160 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |