Win Source Part Number: 1316348-XC7S25-1CSGA
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 1825
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2118
Base Product Number: XC7S25
IC FPGA 150 I/O 324CSGA Product overview: XC7S25-1CSGA324C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S25-1CSGA324C
IC FPGA 150 I/O 324CSGA
IC FPGA 150 I/O 324CSGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1316348-XC7S25-1CSGA324C | 696-XC7S25-1CSGA324C | XC7S25-1CSGA324C | XC7S25-1CSGA324C | XC7S25-1CSGA324C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 23360 | 23360 | 23360 | 23360 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |